S1F74Z-A048S023 is a 48-pitch cluster gear with 23 teeth, made of 303 stainless steel, featuring a 0.1873-inch bore and a 0.3750-inch outside diameter with concentricity within 0.0003 inch. It has a 20-degree pressure angle and is mounted with a #4-40 set screw. The gear is designed for use in inch-based mechanical systems and is part of a series compatible with hubless gears.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-A048S023 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal RIM. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 23 |
| Material | Stainless; Stainless Steel |