The S1F74Z-A048S020 is a 20-tooth cluster gear with a 48 pitch, 0.1873-inch bore, and 0.3750-inch outer diameter, made of 303 stainless steel, designed for mounting with a #4-40 set screw and concentricity within 0.0003 inch. It has a 20-degree pressure angle and is part of a series compatible with hubless gears via the S1268Z series. The gear's pitch diameter is 0.4167 inch and overall diameter is 0.458 inch.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-A048S020 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal RIM. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 20 |
| Material | Stainless; Stainless Steel |