The S1E62Z-064A080 is a 64 diametral pitch internal gear featuring 80 teeth and a 20° pressure angle. It is manufactured from 2024-T4 aluminum with a chromic anodized finish, which enhances its corrosion resistance and durability. This gear is classified under AGMA Q10, indicating a high level of quality and precision. It is suitable for applications requiring lightweight components with good strength-to-weight ratios, making it ideal for various mechanical systems, including planetary gear configurations. The internal design allows it to mesh with spur gears of the same module, facilitating efficient power transmission.
Internal gears are spur gears with teeth on the inside of the gear as opposed to on the outside. They rotate in the same direction as the driving gear (a spur gear of the same module), turning it. They frequently serve as a component of a planetary gear configuration, in which a driving gear (typically, the sun gear) rotates planet gears inside of an internal gear (also known here as an annular gear).
Types Of Planetary Gear Systems
The diagram above illustrates the three types of planetary gear systems. There can be numerous variations in speed ratios and rotational directions created depending on the configurations of which shafts are used as input and output.
Our inch and metric internal gears are available in stainless steel, aluminum, and brass. They are offered in pitches ranging from 96 to 24 and modules 0.5 to 3.
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1E62Z-064A080 |
| Product Name | 64DP, 80 Teeth, 20° Pressure Angle, AGMA Q10, 2024-T4 Aluminum Anodized finish internal gear |
| Gear Type | Internal; Rack |
| Number of Teeth | 80 |
| Pressure Angle | 20° |
| Material | Aluminum; 2024-T4 Aluminum |