The S1D93Z-P064SQ is a quadruple-threaded worm with a 0.1248 in. bore, 0.312 in. pitch diameter, and a #2-56 screw thread, designed to mate with 64-pitch bronze worm gears. It has a lead angle of 7°7.5' and is made of 303 stainless steel.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1D93Z-P064SQ |
| Product Name | 64PD / 4 Lead / 0.5P.D., 7.13° Right Hand Worm |
| Gear Type | Worm; Rack |
| Direction | Right |
| Pressure Angle | 14.5° |
| Material | Stainless; Stainless / AGMA Q10 |
| AGMA | AGMA Q10 |