A 360:1 ratio worm gear with 360 teeth, 0.2498 inch bore, and a single-threaded worm, designed for 64 pitch applications with a 14.5° pressure angle. The worm gear is made of Bronze QQ-B-637 Alloy 464 and mates with a 303 stainless steel worm. It has a 7/64 inch counterbore and is intended for right-hand rotation. The gear pair is assembled with a #4-40 screw and has a lead angle of 1°47'.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C86Z-P064B360S |
| Product Name | 360:1 Gear Ratio, 360 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 360 |
| Pressure Angle | 14.5° |
| Material | Bronze; AGMA Q10 / Bronze |