A 64-pitch worm gear with 115 teeth, a 0.2498 in. bore, and a single-threaded worm, designed for right-hand rotation with a 14.5° pressure angle. The gear is made of Bronze QQ-B-637 Alloy 464 and mates with a 303 stainless steel worm. The gear set has a 115:1 reduction ratio and a pitch diameter of 1.7969 in. The worm gear is compatible with worms having #6-32 screw bores and lead angles of 1°47' for single thread. The gear is part of a series that includes variations in tooth count and thread count, all sharing the same pitch, material, and pressure angle.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C86Z-P064B115S |
| Product Name | 115:1 Gear Ratio, 115 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 115 |
| Pressure Angle | 14.5° |
| Material | Bronze; AGMA Q10 / Bronze |