A 60-tooth, 64-pitch bronze worm gear with a 0.2498 in. bore and single-threaded mesh, designed for use with a 303 stainless steel worm. The gear has a 60:1 reduction ratio and is compatible with a 7/64 in. screw shaft. The part is rated for a 14-1/2° pressure angle and conforms to AGMA 10 standards for inch components.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C86Z-P064B060S |
| Product Name | 60:1 Gear Ratio, 60 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 60 |
| Pressure Angle | 14.5° |
| Material | Bronze; AGMA Q10 / Bronze |