A 64-pitch worm gear set consisting of a bronze worm gear and a 303 stainless steel worm, with a 14-1/2° pressure angle and single, double, or quadruple thread options. The worm gear is available in bore sizes of 1/8, 3/16, or 1/4 inch, with tooth counts ranging from 50 to 360, and is designed for right-hand rotation. The worm gear is mounted with a clamping hub and features a counterbored screw hole. The series is rated for inch-based metric compatibility and follows AGMA 10 standards.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C86Z-P064B045S |
| Product Name | 45:1 Gear Ratio, 45 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 45 |
| Pressure Angle | 14.5° |
| Material | Bronze; AGMA Q10 / Bronze |