S1C86Z-P048B110D is a 48 pitch, right-hand, double-threaded worm gear with 110 teeth and a 0.2498 inch bore, made from Bronze QQ-B-637 Alloy 464, designed to mesh with matching 303 stainless steel worms. It has a 14-1/2° pressure angle and a pitch diameter of 2.2917 inches. The gear is set screw mounted with a hub designed for a #6-32 screw.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C86Z-P048B110D |
| Product Name | 55:1 Gear Ratio, 110 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 110 |
| Pressure Angle | 20° |
| Material | Bronze; AGMA Q10 / Bronze |