The S1C86Z-P048B100D is a 48-pitch bronze worm gear with 100 teeth, a 0.2498-inch bore, and a double-threaded helical profile, designed to mesh with matching 303 stainless steel worms. It features a 14.5° pressure angle and is manufactured to the QQ-B-637 Alloy 464 standard. The gear's pitch diameter is 2.0833 inches, and it is compatible with standard-stock steel or brass worms. The part uses a set screw hub for shaft retention and is available in inch dimensions only.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C86Z-P048B100D |
| Product Name | 50:1 Gear Ratio, 100 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 100 |
| Pressure Angle | 20° |
| Material | Bronze; AGMA Q10 / Bronze |