A 48-pitch worm gear with 90 teeth, a 0.1873-inch bore, and a quadruple thread, made of bronze QQ-B-637 Alloy 464, designed to mesh with matching 303 stainless steel worms. The gear has a 14-1/2° pressure angle and is compatible with standard-stock worms. The hub is designed for set screw mounting with a 7/64-inch screw size.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C86Z-P048B090Q |
| Product Name | 22.5:1 Gear Ratio, 90 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 90 |
| Pressure Angle | 25° |
| Material | Bronze; AGMA Q10 / Bronze |