Stock Drive Products & Sterling Instrument - SDP/SI 45:1 Gear Ratio, 90 Teeth, Worm Gear S1C86Z-P048B090D

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A bronze worm gear with 90 teeth, 48 pitch, and a double-threaded design, paired with a 303 stainless steel worm, designed for right-hand helical motion at a 14-1/2° pressure angle. The gear has a 0.1873 inch bore size and is mounted with a set screw. Material complies with QQ-B-637 Alloy 464 for the gear and 303 stainless steel for the worm, conforming to AGMA 10 standards.

Datasheet Summary
Powered by GS/AI

A bronze worm gear with 90 teeth, 48 pitch, and a double-threaded design, paired with a 303 stainless steel worm, designed for right-hand helical motion at a 14-1/2° pressure angle. The gear has a 0.1873 inch bore size and is mounted with a set screw. Material complies with QQ-B-637 Alloy 464 for the gear and 303 stainless steel for the worm, conforming to AGMA 10 standards.

Suppliers

Company
Product
Description
Supplier Links
45:1 Gear Ratio, 90 Teeth, Worm Gear - S1C86Z-P048B090D - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
45:1 Gear Ratio, 90 Teeth, Worm Gear
S1C86Z-P048B090D
45:1 Gear Ratio, 90 Teeth, Worm Gear S1C86Z-P048B090D
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1C86Z-P048B090D
Product Name 45:1 Gear Ratio, 90 Teeth, Worm Gear
Gear Type Rack
Number of Teeth 90
Pressure Angle 20°
Material Bronze; AGMA Q10 / Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 80 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design Metric
View Details
24 D.P., 10 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details
48DP / 4 Lead / 0.333P.D, 14.03° Right Hand Worm - A 1Q55-Z48 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Worm; Rack
Direction Right
Pressure Angle 25°
View Details
48 D.P., 14.5° Pressure Angle, 12
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details