A 48-pitch worm gear with 80 teeth, a 0.2498-inch bore, and a quadruple thread, made of bronze QQ-B-637 Alloy 464, designed to mesh with matching 303 stainless steel worms. The gear has a 14-1/2° pressure angle and a pitch diameter of 1.6667 inches. It is mounted using a set screw and has a standard counterbore relief for the screw on 0.1248-inch and 0.1873-inch bores. This part belongs to the S1C8Z-P048 series, which includes variants with single, double, and quadruple threads and bore sizes of 0.1248, 0.1873, and 0.2498 inches.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C86Z-P048B080Q |
| Product Name | 20:1 Gear Ratio, 80 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 80 |
| Pressure Angle | 25° |
| Material | Bronze; AGMA Q10 / Bronze |