The S1C86Z-P048B series consists of bronze worm gears with a 48-pitch, 14-1/2° pressure angle, designed to mesh with 303 stainless steel worms. The gear specified by the part number S1C86Z-P048B080D has an 80-tooth count and a double-threaded lead, with a bore size of 0.2498 inches. The gear's pitch diameter is 1.2500 inches, and it uses a #6-32 set screw for shaft mounting. The material is QQ-B-637 Alloy 464 bronze, conforming to the series specifications.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C86Z-P048B080D |
| Product Name | 40:1 Gear Ratio, 80 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 80 |
| Pressure Angle | 20° |
| Material | Bronze; AGMA Q10 / Bronze |