S1C86Z-P048B070Q is a 48-pitch worm gear with 70 teeth, a 0.2498-inch bore, and a quadruple thread. It is made of bronze QQ-B-637 Alloy 464 and designed to mesh with matching 303 stainless steel worms. The gear has a 14-1/2° pressure angle and is part of a series that includes variants with single, double, or quadruple threads and bore sizes of 1/8, 3/16, or 1/4 inch.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C86Z-P048B070Q |
| Product Name | 17.5:1 Gear Ratio, 70 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 70 |
| Pressure Angle | 25° |
| Material | Bronze; AGMA Q10 / Bronze |