The S1C86Z-P048B060S is a 48-pitch worm gear with 60 teeth, a 0.2498 inch bore, and a single thread, made of bronze QQ-B-637 Alloy 464. It is designed to mesh with a corresponding 48-pitch worm and operates at a 14.5° pressure angle. The gear is compatible with 48-pitch worms having 0.1248 inch or 0.1873 inch bores and standard screw sizes of #2-56 or #4-40. It is mounted via set screw on a shaft and is part of a series where hub and bore configurations are standardized.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C86Z-P048B060S |
| Product Name | 60:1 Gear Ratio, 60 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 60 |
| Pressure Angle | 14.5° |
| Material | Bronze; AGMA Q10 / Bronze |