The S1C84Z-P064B115S is a bronze worm gear with 115 teeth and a 0.2498-inch bore, designed to mate with a single-threaded 64-pitch worm. It has a 115:1 gear ratio, a 14.5° pressure angle, and is manufactured from QQ-B-637 Alloy 464 bronze. The gear is part of a series featuring 64-pitch, right-hand, inch-based worm gear sets with bore sizes of 1/8, 3/16, or 1/4 inch. The gear's pitch diameter is 1.7969 inches, and it is compatible with worms having #6-32 screw sizes.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C84Z-P064B115S |
| Product Name | 115:1 Gear Ratio, 115 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 115 |
| Pressure Angle | 14.5° |
| Material | Bronze; AGMA Q10 / Bronze |