S1C84Z-P064B115D is a worm gear with 115 teeth and a 3/16 inch bore, designed to pair with a double-threaded worm for a 57.5:1 gear ratio, manufactured from bronze QQ-B-637 Alloy 464 with a 14-1/2° pressure angle and 64 pitch. The gear features a single relief cut on the screw and is compatible with 303 stainless steel worms having a .1873 inch bore and a lead angle of 3°35'.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C84Z-P064B115D |
| Product Name | 57.5:1 Gear Ratio, 115 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 115 |
| Pressure Angle | 14.5° |
| Material | Bronze; AGMA Q10 / Bronze |