Stock Drive Products & Sterling Instrument - SDP/SI 85:1 Gear Ratio, 85 Teeth, Worm Gear S1C84Z-P048B085S

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote Datasheet
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
85:1 Gear Ratio, 85 Teeth, Worm Gear - S1C84Z-P048B085S - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
85:1 Gear Ratio, 85 Teeth, Worm Gear
S1C84Z-P048B085S
85:1 Gear Ratio, 85 Teeth, Worm Gear S1C84Z-P048B085S
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1C84Z-P048B085S
Product Name 85:1 Gear Ratio, 85 Teeth, Worm Gear
Gear Type Rack
Number of Teeth 85
Pressure Angle 14.5°
Material Bronze; AGMA Q10 / Bronze
Unlock Full Specs
to access all available technical data

Similar Products

1 Mod / 1 Thread / 16mm (PD), 3.58° / Right Hand Worm - A 1C 5MYK10RC - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Worm; Rack
Direction Right
Pressure Angle 20°
View Details
Module 0.4, 100 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details
96:1 Gear Ratio, 96 Teeth, Worm Gear - A 1B 6-N48096 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 96
Pressure Angle 14.5°
View Details
Module 0.5, 48 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
View Details