The S1C84Z-P048B070D is a 48-pitch worm gear with 70 teeth and a 0.1873-inch bore, featuring a double thread and a 14.5° pressure angle. It is manufactured from bronze QQ-B-637 Alloy 464 and has a pitch diameter of 1.4583 inches. The gear is designed for right-hand rotation and is compatible with matching 303 stainless steel worms of the same pitch and thread type.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C84Z-P048B070D |
| Product Name | 35:1 Gear Ratio, 70 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 70 |
| Pressure Angle | 20° |
| Material | Bronze; AGMA Q10 / Bronze |