The S1C84Z-P048B045S is a bronze worm gear with a 0.1873 inch bore, 45 teeth, and a single-threaded 48 pitch, 14-1/2° pressure angle design, intended for use with matching 303 stainless steel worms. The gear is set screw mounted with a 3/16 inch face width and a 0.9375 inch pitch diameter. It conforms to the QQ-B-637 Alloy 464 bronze specification and is available in the 48 pitch series with compatible worms.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C84Z-P048B045S |
| Product Name | 45:1 Gear Ratio, 45 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 45 |
| Pressure Angle | 14.5° |
| Material | Bronze; AGMA Q10 / Bronze |