A 48 pitch worm gear with 30 teeth, a 0.1873 inch bore, and a single thread, made from bronze QQ-B-637 Alloy 464, designed to mesh with matching 303 stainless steel worms. The gear has a 14-1/2° pressure angle and a pitch diameter of 0.625 inches, with a face width of 0.312 inches. It uses a set screw to secure the shaft, compatible with a #4-40 screw. Dimensions include a hub diameter of 0.875 inches and an overall outside diameter of 0.9375 inches.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C84Z-P048B030S |
| Product Name | 30:1 Gear Ratio, 30 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 30 |
| Pressure Angle | 14.5° |
| Material | Bronze; AGMA Q10 / Bronze |