A 64-pitch worm gear set with bronze gears and 303 stainless steel worms, featuring a 14.5° pressure angle and single-threaded worm. The worm gear has a 0.1873 in. bore and 115 teeth, meshing with a matching worm having a 0.375 in. shaft diameter and #4-40 screw thread. The gear ratio is 115:1, with a pitch diameter of 1.7969 in., and the assembly is designed for right-hand rotation.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C83Z-P064B115S |
| Product Name | 115:1 Gear Ratio, 115 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 115 |
| Pressure Angle | 14.5° |
| Material | Bronze; AGMA Q10 / Bronze |