A 64-pitch worm gear with 110 teeth and a 0.2498 in. bore, designed to mesh with a double-threaded worm, featuring a bronze (QQ-B-637 Alloy 464) gear and a 303 stainless steel worm. The gear has a pitch diameter of 1.7187 in. and a 14-1/2° pressure angle, and is accompanied by a right-hand double-threaded worm with a lead of 0.09817 in. and a lead angle of 3°35'. The gear pair operates at a 55:1 ratio.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C83Z-P064B110D |
| Product Name | 55:1 Gear Ratio, 110 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 110 |
| Pressure Angle | 14.5° |
| Material | Bronze; AGMA Q10 / Bronze |