A 64-pitch worm gear with 50 teeth, a 0.1248-inch bore, and a double-threaded helix, paired with a 303 stainless steel worm, designed for 90-degree shaft applications with a 25:1 gear ratio and 14.5° pressure angle. The gear is made of bronze conforming to QQ-B-637 Alloy 464 and is mounted with a screw-type hub. The part is part of a series compliant with AGMA 10 standards.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C83Z-P064B050D |
| Product Name | 25:1 Gear Ratio, 50 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 50 |
| Pressure Angle | 14.5° |
| Material | Bronze; AGMA Q10 / Bronze |