The S1C83Z-P048B120D is a 48 pitch right-hand worm gear in the S1C8Z-P048B series, with 120 teeth, a 0.1248 inch bore, and a double thread, made of Bronze QQ-B-637 Alloy 464. It has a pitch diameter of 2.5000 inches and a face width of 3/16 inch, designed to mesh with a matching 303 stainless steel worm at a 14-1/2° pressure angle. The bore is compatible with a set screw for shaft attachment.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C83Z-P048B120D |
| Product Name | 60:1 Gear Ratio, 120 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 120 |
| Pressure Angle | 20° |
| Material | Bronze; AGMA Q10 / Bronze |