The S1C83Z-P048B105S is a single-threaded worm gear with 105 teeth and a 0.1248-inch bore, designed for 48-pitch applications with a 14-1/2° pressure angle. It is made from bronze QQ-B-637 Alloy 464 and mates with 303 stainless steel worms. The gear has a pitch diameter of 2.1875 inches and is compatible with the S1D93Z-P048SS worm. The part features a set screw hub and is intended for right-hand rotation. Its bore size and thread configuration conform to standard 48-pitch inch components in this series.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C83Z-P048B105S |
| Product Name | 105:1 Gear Ratio, 105 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 105 |
| Pressure Angle | 14.5° |
| Material | Bronze; AGMA Q10 / Bronze |