The S1C83Z-P048B050D is a worm gear with 50 teeth, a 0.1248 inch bore, and a double thread, designed to mesh with a 48-pitch worm. It is made of bronze QQ-B-637 Alloy 464, with a 14-1/2° pressure angle and a lead of 0.1309 inches, resulting in a 25:1 gear ratio. The gear's pitch diameter is 1.0417 inches, and it features a set screw hub for axial retention. This part is part of a series of 48-pitch worm gears with bore sizes of 1/8, 3/16, or 1/4 inch, and single, double, or quadruple thread options.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1C83Z-P048B050D |
| Product Name | 25:1 Gear Ratio, 50 Teeth, Worm Gear |
| Gear Type | Rack |
| Number of Teeth | 50 |
| Pressure Angle | 20° |
| Material | Bronze; AGMA Q10 / Bronze |