An anti-backlash worm gear with 70 teeth, a 0.1873 inch bore, and a double-threaded worm (20° pressure angle), designed for 48 pitch applications. The gear features a bronze (QQ-B-637 Alloy 464) tooth body, a 303 stainless steel hub, and a 302 stainless steel spring for backlash compensation. It uses a pin-type mounting with a #4-40 set screw and has a pitch diameter of 1.4583 inches.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1B86A-P048B070D |
| Product Name | 70 Teeth, 20° Pressure Angle, 0.1875 Face width Anti-backlash worm gear |
| Gear Type | Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |