An anti-backlash worm gear with 130 teeth, a 14.5° pressure angle, and a 0.1875-inch bore, designed for right-hand meshing with matching worms. The gear has a bronze (QQ-B-637 Alloy 464) toothed body and a 303 stainless steel hub with a clamp-type mounting. The driving face is quadruple-threaded, as indicated by the 'D' in the part number suffix. The part complies with the 64-pitch standard and is supplied with matching worms listed in the catalog.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1B86A-C064B130D |
| Product Name | 130 Teeth, 14.5° Pressure Angle, 0.1875 Face width Anti-backlash worm gear |
| Gear Type | Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 14.5° |
| Features | Anti-backlash |