Anti-backlash worm gear with 70 teeth, 0.1873-inch bore, and single-threaded 14-1/2° pressure angle, designed for 48 pitch applications. Features a bronze gear body (QQ-B-637 Alloy 464), 303 stainless steel hub, and 302 stainless steel spring. Mounting style is pin type with set screw. Bore diameter tolerance is -0.0000 to +0.0005 inch. Matching worm is compatible with 48 pitch lead angle.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1B84A-P048B070S |
| Product Name | 70 Teeth, 14.5° Pressure Angle, 0.1875 Face width Anti-backlash worm gear |
| Gear Type | Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 14.5° |
| Features | Anti-backlash |