Stock Drive Products & Sterling Instrument - SDP/SI 130 Teeth, 14.5° Pressure Angle, 0.1875 Face width Anti-backlash worm gear S1B84A-C064B130D

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

An anti-backlash worm gear with 130 teeth, a 0.1875-inch bore, and a double-threaded design, designed for use with matching worms in a 64-pitch system. The gear features a bronze QQ-B-637 Alloy 464 tooth body and a 303 stainless steel hub, with a 14.5° pressure angle and clamp-type mounting. The part is part of a series offering single, double, and quadruple-threaded variants with bore sizes of 1/8, 3/16, and 1/4 inch.

Datasheet Summary
Powered by GS/AI

An anti-backlash worm gear with 130 teeth, a 0.1875-inch bore, and a double-threaded design, designed for use with matching worms in a 64-pitch system. The gear features a bronze QQ-B-637 Alloy 464 tooth body and a 303 stainless steel hub, with a 14.5° pressure angle and clamp-type mounting. The part is part of a series offering single, double, and quadruple-threaded variants with bore sizes of 1/8, 3/16, and 1/4 inch.

Suppliers

Company
Product
Description
Supplier Links
130 Teeth, 14.5° Pressure Angle, 0.1875 Face width Anti-backlash worm gear - S1B84A-C064B130D - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
130 Teeth, 14.5° Pressure Angle, 0.1875 Face width Anti-backlash worm gear
S1B84A-C064B130D
130 Teeth, 14.5° Pressure Angle, 0.1875 Face width Anti-backlash worm gear S1B84A-C064B130D
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1B84A-C064B130D
Product Name 130 Teeth, 14.5° Pressure Angle, 0.1875 Face width Anti-backlash worm gear
Gear Type Rack
Number of Teeth 130
Design English
Pressure Angle 14.5°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY08A075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
32 D.P., 132 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32132 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 132
Design English
View Details
32 D.P., 120 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 120
Design English
View Details
50:1 Gear Ratio, 50 Teeth, Worm Gear - A 1M 6-N32050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 50
Pressure Angle 14.5°
View Details