Stock Drive Products & Sterling Instrument - SDP/SI 80 Teeth, 25° Pressure Angle, 0.1875 Face width Anti-backlash worm gear S1B84A-C048B080Q

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

An anti-backlash worm gear with 80 teeth, a 0.1873-inch bore, and a quadruple thread (25° pressure angle), designed for 48 pitch applications. It has a clamp-type hub, 3/16-inch set screw, and is constructed with bronze gears (QQ-B-637 Alloy 464), 303 stainless steel hubs, and 302 stainless steel springs. The gear matches the S1D94Z-P048SQ worm series.

Datasheet Summary
Powered by GS/AI

An anti-backlash worm gear with 80 teeth, a 0.1873-inch bore, and a quadruple thread (25° pressure angle), designed for 48 pitch applications. It has a clamp-type hub, 3/16-inch set screw, and is constructed with bronze gears (QQ-B-637 Alloy 464), 303 stainless steel hubs, and 302 stainless steel springs. The gear matches the S1D94Z-P048SQ worm series.

Suppliers

Company
Product
Description
Supplier Links
80 Teeth, 25° Pressure Angle, 0.1875 Face width Anti-backlash worm gear - S1B84A-C048B080Q - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
80 Teeth, 25° Pressure Angle, 0.1875 Face width Anti-backlash worm gear
S1B84A-C048B080Q
80 Teeth, 25° Pressure Angle, 0.1875 Face width Anti-backlash worm gear S1B84A-C048B080Q
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1B84A-C048B080Q
Product Name 80 Teeth, 25° Pressure Angle, 0.1875 Face width Anti-backlash worm gear
Gear Type Rack
Number of Teeth 80
Design English
Pressure Angle 25°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

1 Mod / 1 Thread / 16mm (PD), 3.58° / Right Hand Worm - A 1C 5MYH10RC - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Worm; Rack
Direction Right
Pressure Angle 20°
View Details
48 D.P., 20° Pressure Angle, 12
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
32 D.P., 24 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32024 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design English
View Details
36:1 Gear Ratio, 72 Teeth, Worm Gear - A 1B 6-Y48072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 72
Pressure Angle 20°
View Details