Stock Drive Products & Sterling Instrument - SDP/SI 140 Teeth, 14.5° Pressure Angle, 0.1875 Face width Anti-backlash worm gear S1B83A-P064B140D

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

An anti-backlash worm gear with 140 teeth, 64 pitch, and a 0.1875-inch bore, designed for 14.5° pressure angle applications. The gear has a clamp-type hub, is made of bronze QQ-B-637 Alloy 464, and features a double-threaded worm mesh. The hub is 303 stainless steel, and the backlash-compensating spring is 302 stainless steel, spring tempered.

Datasheet Summary
Powered by GS/AI

An anti-backlash worm gear with 140 teeth, 64 pitch, and a 0.1875-inch bore, designed for 14.5° pressure angle applications. The gear has a clamp-type hub, is made of bronze QQ-B-637 Alloy 464, and features a double-threaded worm mesh. The hub is 303 stainless steel, and the backlash-compensating spring is 302 stainless steel, spring tempered.

Suppliers

Company
Product
Description
Supplier Links
140 Teeth, 14.5° Pressure Angle, 0.1875 Face width Anti-backlash worm gear - S1B83A-P064B140D - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
140 Teeth, 14.5° Pressure Angle, 0.1875 Face width Anti-backlash worm gear
S1B83A-P064B140D
140 Teeth, 14.5° Pressure Angle, 0.1875 Face width Anti-backlash worm gear S1B83A-P064B140D
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1B83A-P064B140D
Product Name 140 Teeth, 14.5° Pressure Angle, 0.1875 Face width Anti-backlash worm gear
Gear Type Rack
Number of Teeth 140
Design English
Pressure Angle 14.5°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 100 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details
Module 1, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY10B300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
32 D.P., 20° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.5, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details