Stock Drive Products & Sterling Instrument - SDP/SI 100 Teeth, 14.5° Pressure Angle, 0.1875 Face width Anti-backlash worm gear S1B83A-P064B100S

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1B83A-P064B100S is a 100 teeth anti-backlash worm gear with a 14.5° pressure angle and a face width of 0.1875 inches. It is constructed from bronze (QQ-B-637 Alloy 464) for the gears and 303 stainless steel for the hubs, ensuring durability and resistance to wear. The gear is designed for right-hand operation and is compatible with various bore sizes, including options for customization upon request. This worm gear is suitable for applications requiring precise motion control with minimal backlash, making it a viable choice for engineers looking for reliable gear solutions.

Datasheet Summary
Powered by GS/AI

The S1B83A-P064B100S is a 100 teeth anti-backlash worm gear with a 14.5° pressure angle and a face width of 0.1875 inches. It is constructed from bronze (QQ-B-637 Alloy 464) for the gears and 303 stainless steel for the hubs, ensuring durability and resistance to wear. The gear is designed for right-hand operation and is compatible with various bore sizes, including options for customization upon request. This worm gear is suitable for applications requiring precise motion control with minimal backlash, making it a viable choice for engineers looking for reliable gear solutions.

Suppliers

Company
Product
Description
Supplier Links
100 Teeth, 14.5° Pressure Angle, 0.1875 Face width Anti-backlash worm gear - S1B83A-P064B100S - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
100 Teeth, 14.5° Pressure Angle, 0.1875 Face width Anti-backlash worm gear
S1B83A-P064B100S
100 Teeth, 14.5° Pressure Angle, 0.1875 Face width Anti-backlash worm gear S1B83A-P064B100S
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1B83A-P064B100S
Product Name 100 Teeth, 14.5° Pressure Angle, 0.1875 Face width Anti-backlash worm gear
Gear Type Rack
Number of Teeth 100
Design English
Pressure Angle 14.5°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

30:1 Gear Ratio, 120 Teeth, Worm Gear - A 1B 6-Z48120 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 120
Pressure Angle 25°
View Details
32 D.P., 64 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32064 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design English
View Details
20:1 Gear Ratio, 20 Teeth, Worm Gear - A 1M 6-N32020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 20
Pressure Angle 14.5°
View Details
32 D.P., 192 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32192 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 192
Design English
View Details