The S1B83A-P048B100D is an anti-backlash worm gear with 100 teeth, a 0.1873-inch bore, and a double-threaded (20° pressure angle) design, mounted in a pin-type hub. It is constructed with bronze gears (QQ-B-637 Alloy 464), 303 stainless steel hubs, and 302 stainless steel springs. The gear has a pitch diameter of 2.0833 inches and is designed for 48-pitch applications, with a supplied set screw for shaft retention.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1B83A-P048B100D |
| Product Name | 100 Teeth, 20° Pressure Angle, 0.1875 Face width Anti-backlash worm gear |
| Gear Type | Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |