Anti-backlash worm gears in the 48 pitch series feature bronze gears made of QQ-B-637 Alloy 464, 303 stainless steel hubs, and 302 stainless steel springs. They are available in pin or clamp type designs with bore sizes of 1/8, 3/16, or 1/4 inch and use set screws for attachment. The gears offer single, double, or quadruple thread options with pressure angles of 14-1/2°, 20°, or 25°, and tooth counts range from 70 to 100. The face width is not specified for individual variants.
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1B83A-C048B072Q |
| Product Name | 72 Teeth, 25° Pressure Angle, 0.1875 Face width Anti-backlash worm gear |
| Gear Type | Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 25° |
| Features | Anti-backlash |