Stock Drive Products & Sterling Instrument - SDP/SI 72 Teeth, 20° Pressure Angle, 0.1875 Face width Anti-backlash worm gear S1B83A-C048B072D

Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Description
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

An anti-backlash worm gear in the 48-pitch series, constructed with bronze QQ-B-637 Alloy 464 teeth, 303 stainless steel hub, and 302 stainless steel spring, available in pin or clamp type hubs with 1/8, 3/16, or 1/4 inch bore sizes. The gear is designed for single, double, or quadruple thread worms with pressure angles of 14-1/2°, 20°, or 25° respectively, and includes set screws for secure mounting. Available tooth counts are 70, 78, 80, 84, 90, 96, and 100, with matching worm options specified by catalog number.

Datasheet Summary
Powered by GS/AI

An anti-backlash worm gear in the 48-pitch series, constructed with bronze QQ-B-637 Alloy 464 teeth, 303 stainless steel hub, and 302 stainless steel spring, available in pin or clamp type hubs with 1/8, 3/16, or 1/4 inch bore sizes. The gear is designed for single, double, or quadruple thread worms with pressure angles of 14-1/2°, 20°, or 25° respectively, and includes set screws for secure mounting. Available tooth counts are 70, 78, 80, 84, 90, 96, and 100, with matching worm options specified by catalog number.

Suppliers

Company
Product
Description
Supplier Links
72 Teeth, 20° Pressure Angle, 0.1875 Face width Anti-backlash worm gear - S1B83A-C048B072D - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
72 Teeth, 20° Pressure Angle, 0.1875 Face width Anti-backlash worm gear
S1B83A-C048B072D
72 Teeth, 20° Pressure Angle, 0.1875 Face width Anti-backlash worm gear S1B83A-C048B072D
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1B83A-C048B072D
Product Name 72 Teeth, 20° Pressure Angle, 0.1875 Face width Anti-backlash worm gear
Gear Type Rack
Number of Teeth 72
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

48DP / 2 Lead / 0.333P.D, 7.11° Right Hand Worm - A 1C 5-Y48 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Worm; Rack
Direction Right
Pressure Angle 20°
View Details
20:1 Gear Ratio, 20 Teeth, Worm Gear - A 1M 6-N24020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 20
Pressure Angle 14.5°
View Details
Module 0.4, 70 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
View Details
Module 0.75, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details