Anti-backlash spur gear with 85 teeth, 32 pitch, and 20° pressure angle, featuring a 1/4 inch bore and 3/16 inch face width. Made from 303 stainless steel for the gear and hub, with a 302 stainless steel spring for backlash control. Outer diameter is 2.719 inches, pitch diameter is 2.6563 inches. Clamp type mounting is used with a set screw. Material conforms to 2024-T4 or -T351 aluminum alloy specifications when anodized prior to cutting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A86A-P032S085 |
| Product Name | 32 DP, 85 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |