The S1A86A-P032A072 is a 32-diametral pitch, 72-tooth anti-backlash spur gear with a 20° pressure angle, made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, with a 0.2498 to 0.2500 inch bore and a 2.313 inch outer diameter. It uses a clamp-type hub and is designed for precision applications requiring minimal backlash. The gear teeth are cut to AGMA 10 quality standards, with a 3/16 inch face width and 302 stainless steel spring elements to maintain hub alignment. The part includes a set screw for secure mounting on the shaft.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A86A-P032A072 |
| Product Name | 32 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |