Anti-backlash spur gear with 64 teeth, 32 pitch, and 20° pressure angle, made from 303 stainless steel with a 1/4 inch bore, clamp-type hub, and anodized 2024-T4 or -T351 aluminum alloy gear teeth. The gear has a pitch diameter of 2.0000 inches and an outside diameter of 2.063 inches. Springs and hubs are made from 302 stainless steel in spring temper. Set screw provided for clamping.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A86A-P032A064 |
| Product Name | 32 DP, 64 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |