Anti-backlash spur gears with 32 pitch, 20° pressure angle, and 3/16 inch face width are manufactured in 303 stainless steel or 2024-T4/-T351 aluminum alloy with anodized teeth. Hubs are 303 stainless steel, and springs are 302 stainless steel in spring temper. Available in pin type or clamp type with bore sizes including 1/4 inch and set screws for clamping. Gear tooth counts range from 40 to 96, with specified pitch diameter and outside diameter values. Material and construction standards are consistent across the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A86A-P032A042 |
| Product Name | 32 DP, 42 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |