Anti-backlash spur gear with 46 teeth, 24 pitch, and 20° pressure angle, made of 303 stainless steel for the gear and hub, with a 302 stainless steel spring. Designed with a clamp-type hub and a 1/4 inch bore. Face width is 3/16 inch. Outside diameter is 2.000 inches, pitch diameter is 1.9167 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A86A-P024A046 |
| Product Name | 24 DP, 46 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 46 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |