Stock Drive Products & Sterling Instrument - SDP/SI 24 DP, 36 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A86A-P024A036

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1A86A-P024A036 is a 24 DP, 36 teeth, anti-backlash spur gear designed for precision applications. It features a 20° pressure angle and is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. The gear has a face width of .104 inches and is compatible with bore sizes of 1/8, 3/16, and 1/4 inches. The design includes a pin type hub style and is supplied with a set screw for secure mounting. This gear is suitable for applications requiring minimal backlash, making it ideal for high-precision mechanical systems. Special orders can accommodate different pressure angles and bore sizes if needed.

Datasheet Summary
Powered by GS/AI

The S1A86A-P024A036 is a 24 DP, 36 teeth, anti-backlash spur gear designed for precision applications. It features a 20° pressure angle and is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. The gear has a face width of .104 inches and is compatible with bore sizes of 1/8, 3/16, and 1/4 inches. The design includes a pin type hub style and is supplied with a set screw for secure mounting. This gear is suitable for applications requiring minimal backlash, making it ideal for high-precision mechanical systems. Special orders can accommodate different pressure angles and bore sizes if needed.

Suppliers

Company
Product
Description
Supplier Links
24 DP, 36 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1A86A-P024A036 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
24 DP, 36 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1A86A-P024A036
24 DP, 36 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A86A-P024A036
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1A86A-P024A036
Product Name 24 DP, 36 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 36
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 8 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details
32 D.P., 9 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32009 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 9
Design English
View Details
Module 0.75, 100 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details
Module 0.8, 6 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY08006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 6
Design Metric
View Details