Stock Drive Products & Sterling Instrument - SDP/SI 24 DP, 30 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A86A-P024A030

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1A86A-P024A030 is a 24 DP, 30 teeth, anti-backlash spur gear designed for precision applications. It features a 20° pressure angle and is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. The gear has a face width of .104 inches and is available with a 1/4 inch bore. This product is suitable for applications requiring minimal backlash, enhancing the performance of gear systems. Additionally, it is compatible with various hub styles, including pin and clamp types. Special orders can accommodate different pressure angles and bore sizes if needed.

Datasheet Summary
Powered by GS/AI

The S1A86A-P024A030 is a 24 DP, 30 teeth, anti-backlash spur gear designed for precision applications. It features a 20° pressure angle and is constructed from 303 stainless steel, ensuring durability and resistance to corrosion. The gear has a face width of .104 inches and is available with a 1/4 inch bore. This product is suitable for applications requiring minimal backlash, enhancing the performance of gear systems. Additionally, it is compatible with various hub styles, including pin and clamp types. Special orders can accommodate different pressure angles and bore sizes if needed.

Suppliers

Company
Product
Description
Supplier Links
24 DP, 30 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S1A86A-P024A030 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
24 DP, 30 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S1A86A-P024A030
24 DP, 30 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S1A86A-P024A030
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1A86A-P024A030
Product Name 24 DP, 30 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 30
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 132 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32132 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 132
Design English
View Details
Module 0.5, 58 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05058 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 58
Design Metric
View Details
32 D.P., 20° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.8, 10 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY08010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design Metric
View Details