Anti-backlash spur gear with 64 teeth, 32 diametral pitch, and 20° pressure angle, featuring a clamp-type hub and 1/4 inch bore. Gears are manufactured from 303 stainless steel, and hub springs are made from 302 stainless steel in spring temper. Pitch diameter is 2.0000 inches, outside diameter is 2.063 inches, and face width is 3/16 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A86A-C032S064 |
| Product Name | 32 DP, 64 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |