Anti-backlash spur gear with 62 teeth, 32 pitch, and 20° pressure angle, featuring a clamp-type hub, 3/16-inch face width, and 1/4-inch bore. Gear and hub are made of 303 stainless steel, with 302 stainless steel springs. Outside diameter is 1.9375 inches, pitch diameter is 1.9375 inches. Designed for inch-based systems with set screws supplied for clamping.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A86A-C032S062 |
| Product Name | 32 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 62 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |