The S1A86A-C032S058 is a 32 DP, 58 teeth anti-backlash spur gear designed for precision applications. It features a 20° pressure angle, which is standard for many gear systems, ensuring compatibility with various setups. The gear is constructed from 303 stainless steel, providing durability and resistance to corrosion, making it suitable for environments where moisture or chemicals may be present. The hub is also made from 303 stainless steel, ensuring consistent material properties throughout the component. This gear is available with a 1/4 bore size and is designed to minimize backlash, enhancing the performance of mechanical systems where precision is critical. Special orders can accommodate different pressure angles and bore sizes if needed.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A86A-C032S058 |
| Product Name | 32 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 58 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |