Anti-backlash spur gear with 55 teeth, 32 pitch, 20° pressure angle, and a clamp-type hub, machined from 303 stainless steel with a 0.312-inch bore and 1.7188-inch pitch diameter. The gear features a 0.313-inch face width and is designed with a 302 stainless steel spring assembly to maintain zero backlash. The hub is secured by a set screw and conforms to the S1A86A series configuration.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A86A-C032S055 |
| Product Name | 32 DP, 55 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 55 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |