S1A86A-C032S054 is an anti-backlash spur gear with 54 teeth, 32 pitch, and a 20° pressure angle, designed to minimize play in power transmission applications. The gear is made of 303 stainless steel with a hub of the same material and 302 stainless steel springs in spring temper. It has a clamp-type hub design and a 1/4-inch bore. The pitch diameter is 1.6875 inches, and the outer diameter is 1.750 inches. The face width is 3/16 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1A86A-C032S054 |
| Product Name | 32 DP, 54 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |